PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1803594

Description
TERM BLOCK PLUG 4POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1163-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1163-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1163-ND
TERM BLOCK PLUG 4POS STR 3.81MM

TERM BLOCK PLUG 4POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 2204670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2204670
Pluggable Terminal Blocks 2204670
Phoenix Contact 1803594

Phoenix Contact 1803594

Supplier's Site
Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 4; Screw; 2.5 kV; 160 V; Polyamide - 70054752 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 4; Screw; 2.5 kV; 160 V; Polyamide
70054752
Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 4; Screw; 2.5 kV; 160 V; Polyamide 70054752
Polyamide Insulating Material Voltage: 125, Amps: 8, AWG: 30-14 Very Economical and Low Height Plug-In Direction Parallel to the Conductor Axis

Polyamide Insulating Material
Voltage: 125, Amps: 8, AWG: 30-14
Very Economical and Low Height
Plug-In Direction Parallel to the Conductor Axis

Supplier's Site
Terminal Block Pluggable, 4 Position, 28-16Awg; Pitch Spacing Phoenix Contact - 71C4223 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 4 Position, 28-16Awg; Pitch Spacing Phoenix Contact
71C4223
Terminal Block Pluggable, 4 Position, 28-16Awg; Pitch Spacing Phoenix Contact 71C4223
TERMINAL BLOCK PLUGGABLE, 4 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 4 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

Supplier's Site
Pluggable Terminal Blocks - 1803594 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1803594
Pluggable Terminal Blocks 1803594
Pluggable Terminal Blocks 4 Pos 3.81mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 4 Pos 3.81mm pitch Plug 28-16 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1163-ND 2204670 70054752 71C4223 1803594
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 4; Screw; 2.5 kV; 160 V; Polyamide Terminal Block Pluggable, 4 Position, 28-16Awg; Pitch Spacing Phoenix Contact Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) Cable mount
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2622.0/100 - Powell Electronics, Inc.
Specs
North American 22 AWG
View Details
Protective conductor terminals - protective conductor terminals and pe terminals - BARTEC
Specs
Operating Temperature -18 C (0 F)
Body Material Ms nickel-plated, Niro steel
View Details
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers