PHOENIX CONTACT USA Pin Header, 3 Position, 3.81Mm; Gender Phoenix Contact 1803439

Description
PIN HEADER, 3 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Rated Current:8A; Rated Voltage:160V; Block Orientation:Through Hole Vertical; Product Range:-; Colour:Green; No. of Contacts:3ContactsRo HS Compliant: Yes
Datasheet
Description
PIN HEADER, 3 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Rated Current:8A; Rated Voltage:160V; Block Orientation:Through Hole Vertical; Product Range:-; Colour:Green; No. of Contacts:3ContactsRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 3 Position, 3.81Mm; Gender Phoenix Contact - 71C4213 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 3 Position, 3.81Mm; Gender Phoenix Contact
71C4213
Pin Header, 3 Position, 3.81Mm; Gender Phoenix Contact 71C4213
PIN HEADER, 3 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Rated Current:8A; Rated Voltage:160V; Block Orientation:Through Hole Vertical; Product Range:-; Colour:Green; No. of Contacts:3ContactsRo HS Compliant: Yes

PIN HEADER, 3 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions; Rated Current:8A; Rated Voltage:160V; Block Orientation:Through Hole Vertical; Product Range:-; Colour:Green; No. of Contacts:3ContactsRoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 1803439 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1803439
Pluggable Terminal Blocks 1803439
Pluggable Terminal Blocks 3 Pos 3.81mm pitch Through Hole Header

Pluggable Terminal Blocks 3 Pos 3.81mm pitch Through Hole Header

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 71C4213 1803439
Product Name Pin Header, 3 Position, 3.81Mm; Gender Phoenix Contact Pluggable Terminal Blocks
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 160 volts 160 volts
Current Rating 8 amps 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
DDR4 SMT - 10151094-1301K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
4+4 Pos. Male Cable Housing, Screw-Lok - G125-32496M1-04-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details