"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
TERMINAL BLOCK, PCB, 12 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:12Position
TERM BLOCK HDR 12POS 3.81MM
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1216-ND | 71C4211 | 1803374 |
| Product Name | Headers, Plugs and Sockets | Terminal Block, Pcb, 12 Position; Gender Phoenix Contact | Headers, Plugs and Sockets |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | PCB Mount | Through Hole |
| Current Rating | 8.0 amps | 8.0 amps | 8.0 amps |