PHOENIX CONTACT USA Pluggable Terminal Blocks 1803277

Description
Phoenix Contact 1803277
Request a Quote Datasheet
Description
Phoenix Contact 1803277
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2204737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2204737
Pluggable Terminal Blocks 2204737
Phoenix Contact 1803277

Phoenix Contact 1803277

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-1206-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1206-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1206-ND
TERM BLOCK HDR 2POS 90DEG 3.81MM

TERM BLOCK HDR 2POS 90DEG 3.81MM

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Pluggable System Terminal Block
1803277
Connectors >> Pluggable System Terminal Block 1803277
160V 8A 2 Bend 1 3.81mm 1x2P Green Board Edge/Receptacle-Clos e Push-Pull,P=3.81mm Pluggable System Terminal Block ROHS

160V 8A 2 Bend 1 3.81mm 1x2P Green Board Edge/Receptacle-Close Push-Pull,P=3.81mm Pluggable System Terminal Block ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2204737 277-1206-ND 1803277
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Connectors >> Pluggable System Terminal Block
Termination Options Solder Solder
Features Terminal Plug Terminal Plug
# of Contacts 2 2
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 90°; Right angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-22D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 22
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers