TERM BLOCK PLUG 8POS 5.08MM
TERMINAL BLOCK PLUGGABLE, 8 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions
5.08 mm Terminal Block Plug
Pluggable Terminal Blocks 5.08 8P PLUG 270DEG
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 6487992 | 277-1068-ND | 71C4196 | 70054878 | 1792812 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block Pluggable, 8 Position, 24-12Awg; Pitch Spacing Phoenix Contact | Plug, Terminal Block; 12 A; 250 V; 5.08mm; 24 AWG/kcmil (Min.); 8; Screw; 4 kV | Pluggable Terminal Blocks |
| Mounting Options | Cable mount | Free Hanging (In-Line) | PCB | ||
| Termination Options | Screw Clamp; Screw down | Screw Clamp | Screw Clamp | Screw Clamp; Screw | |
| Features | Terminal Plug | Terminal Plug; Retention Latches (Non-Wire Side) | Terminal Plug | ||
| Approvals | RoHS Compliant | RoHS Compliant | CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark | VDE Component Mark; UL 94 V-0 | |
| # of Contacts | 8 | 8 | 8 |