PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1792533

Description
TERM BLOCK PLUG 4POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-2554-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-2554-ND
Terminal Blocks - Headers, Plugs and Sockets 277-2554-ND
TERM BLOCK PLUG 4POS STR 5.08MM

TERM BLOCK PLUG 4POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1792533 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1792533
Pluggable Terminal Blocks 1792533
Pluggable Terminal Blocks 4 Pos 5.08mm pitch Plug 24-12AWG Spring

Pluggable Terminal Blocks 4 Pos 5.08mm pitch Plug 24-12AWG Spring

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-2554-ND 1792533
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug; Ejector Latches, Retention Latches (Non-Wire Side)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 4 4
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.26 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
2 suppliers
Through terminal block - 2001-1404 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers