Pluggable Terminal Blocks 16 Pos 5.08mm pitch Plug 24-12 AWG Screw
TERM BLOCK PLUG 16POS 5.08MM
Plug component, nominal current 16 positions (12A/250V) 5.08mm pitch
VAST STOCK CO., LIMITED | DigiKey | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 1792388 | 277-5878-ND | 70055196 |
Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Plug component, nominal current 16 positions (12A/250V) 5.08mm pitch |
Termination Options | Screw Clamp; Screw | Screw Clamp | |
Approvals | VDE Component Mark; UL 94 V-0 | RoHS Compliant | |
Terminal Block Type | Pluggable Terminal Blocks | Single Feed Through | |
# of Contacts | 16 | 16 | |
Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) |