"10 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)"
Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1172618-1792320
Number of Positions: 10
Number of Levels: 1
Pitch: 5.08 mm
Color: Green
Connector Type: Screw, Socket
Number of Rows: 1
Termination: Screw
Contact Material: Tin
Voltage Rating: 250 V
Current Rating: 12 A
Number of Contacts: 10
Gender: Male
Length: 50.8 mm
Housing Material: Polyamide
Approvals: CB, CSA, UL, VDE, cULus
Number of Circuits: 10
Voltage: 300 V
Orientation: Straight
Contact Plating: Tin
Housing Color: Green
Insulation Material: Nylon
Height: 26 mm
Number of Poles: 10
Weight: 132.000001 g
Current: 15 A
Width: 51.8 mm
Stripping Length: 7 mm
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): MVSTBR 2 5/10-ST-5 08;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Depth: 12.6 mm
Lead Free: Lead Free
Mount: Cable, Free Hanging
RoHS: Compliant
Radiation Hardening: No
Voltage Rating (AC): 250 V
REACH SVHC: No SVHC
Lead Pitch: 5.08 mm
Wire/Cable Gauge: 24 AWG
Flammability Rating: UL94 V-0
Max Current Rating: 12 A
Wire Gauge (Max): 30 AWG
Wire Gauge (Min): 12 AWG
Max Supply Voltage: 250 V
Number of Positions Per Level: 10
10 Pos, 250V, 12A, 5.08mm Pitch, Screw Terminal Block Product overview: 1792320 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 12A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1792320 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1048-ND | 1172618-1792320 | 370-1792320 |
| Product Name | Headers, Plugs and Sockets | Terminal Blocks - 1792320 | 250V 12A Electronic Connector |
| Geometry | Right Angle; 90° | ||
| Mounting | Free Hanging (In-Line) | Cable, Free Hanging | |
| Current Rating | 12.0 amps | 12.0 amps | 12.0 amps |
| Contact Size (AWG) | 12 to 30 AWG |