PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1792313

Description
TERM BLOCK 11POS 30DEG 7.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 11POS 30DEG 7.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-9895-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-9895-ND
Terminal Blocks - Wire to Board 277-9895-ND
TERM BLOCK 11POS 30DEG 7.5MM PCB

TERM BLOCK 11POS 30DEG 7.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1792313 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1792313
Fixed Terminal Blocks 1792313
Fixed Terminal Blocks PLA 5/11-7,5-ZF

Fixed Terminal Blocks PLA 5/11-7,5-ZF

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-9895-ND 1792313
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Lever Actuated
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 11 11
Contacts Pitch 7.49 mm (0.29 inches) 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Through terminal block - 2002-1402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
PCB Terminal Blocks with Wire Guard - MTBXX009 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details