PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1792148

Description
TERM BLK 6POS SIDE ENT 7.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 6POS SIDE ENT 7.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-9878-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-9878-ND
Terminal Blocks - Wire to Board 277-9878-ND
TERM BLK 6POS SIDE ENT 7.5MM PCB

TERM BLK 6POS SIDE ENT 7.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1792148 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1792148
Fixed Terminal Blocks 1792148
Fixed Terminal Blocks PLH 5/ 6-7,5-ZF

Fixed Terminal Blocks PLH 5/ 6-7,5-ZF

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-9878-ND 1792148
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Lever Actuated
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 6 6
Contacts Pitch 7.49 mm (0.29 inches) 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2238 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Block, Barrier, 2 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6785 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details