Manufacturer: Phoenix Contact
Win Source Part Number: 1332130-1792032
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Plug Wire Entry: 90°
Termination Style: Screw - Rising Cage Clamp
Current - IEC: 12A
Voltage - IEC: 630 V
Current - UL: 15 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 12-30 AWG
Wire Gauge or Range - mm2: 0.2-2.5mm2
Color: Green
Contact Mating Finish: Tin
Features: Retention Latches (Wire Side)
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 100
Mounting: Free Hanging (In-Line)
Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In)
Screw Size: M3
Insulation Height: 1.024" (26.01mm)
Wire Strip Length: 7mm
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Other Part Number: 277-1031,MVSTBR2,5/4
RoHS Status: RoHS Compliant
"4 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1332130-1792032 | 277-1031-ND |
| Product Name | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets | Headers, Plugs and Sockets |
| Gender | Male / Plug |