PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1790483

Description
TERM BLOCK PLUG 4POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-8797-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-8797-ND
Terminal Blocks - Headers, Plugs and Sockets 277-8797-ND
TERM BLOCK PLUG 4POS STR 3.5MM

TERM BLOCK PLUG 4POS STR 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 2415954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2415954
Pluggable Terminal Blocks 2415954
Phoenix Contact 1790483

Phoenix Contact 1790483

Supplier's Site
Pluggable Terminal Blocks - 1790483 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1790483
Pluggable Terminal Blocks 1790483
Pluggable Terminal Blocks 2 Pos 3.5mm Dbl Row Plug 24-16AWG Spring

Pluggable Terminal Blocks 2 Pos 3.5mm Dbl Row Plug 24-16AWG Spring

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-8797-ND 2415954 1790483
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug; Ejector Latches Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Dual level Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Terminal Block, Barrier, 2Pos, 3Awg; No. Of Rows Blockmaster Electronics - 15R7598 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details
Connection Products - 1492-HM2RB472 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details