PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1790302

Description
TERM BLOCK PLUG 6POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-9783-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-9783-ND
Terminal Blocks - Headers, Plugs and Sockets 277-9783-ND
TERM BLOCK PLUG 6POS STR 3.5MM

TERM BLOCK PLUG 6POS STR 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1790302 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1790302
Pluggable Terminal Blocks 1790302
Pluggable Terminal Blocks 3 Pos 3.5mm Dbl Row Plug 24-16AWG Spring

Pluggable Terminal Blocks 3 Pos 3.5mm Dbl Row Plug 24-16AWG Spring

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-9783-ND 1790302
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug; Mating Flange
Terminal Block Type Dual level Pluggable Terminal Blocks
# of Contacts 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2239/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers