PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1790179

Description
TERM BLOCK PLUG 18POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 18POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-14047-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-14047-ND
Terminal Blocks - Headers, Plugs and Sockets 277-14047-ND
TERM BLOCK PLUG 18POS STR 3.5MM

TERM BLOCK PLUG 18POS STR 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1790179 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1790179
Pluggable Terminal Blocks 1790179
Pluggable Terminal Blocks 9 Pos 3.5mm Dbl Row Plug 24-16AWG Spring

Pluggable Terminal Blocks 9 Pos 3.5mm Dbl Row Plug 24-16AWG Spring

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-14047-ND 1790179
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Dual level Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-10D1-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSDXX004 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Fuse terminal block - 2002-1714/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details