PHOENIX CONTACT USA Terminal Blocks - Specialized 1788758

Description
TERM BLK PLUG 5POS 27.2MM GREEN
Request a Quote Datasheet
Description
TERM BLK PLUG 5POS 27.2MM GREEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-6398-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-6398-ND
Terminal Blocks - Specialized 277-6398-ND
TERM BLK PLUG 5POS 27.2MM GREEN

TERM BLK PLUG 5POS 27.2MM GREEN

Buy Now Datasheet
Pluggable Terminal Blocks - 1788758 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1788758
Pluggable Terminal Blocks 1788758
Pluggable Terminal Blocks MSTBVK2.5/5-G-5.08

Pluggable Terminal Blocks MSTBVK2.5/5-G-5.08

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6398-ND 1788758
Product Name Terminal Blocks - Specialized Pluggable Terminal Blocks
Mounting Options DIN Rail
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-2
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - FTB-803-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Double-deck terminal block - Through terminal block - 2002-2402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers