Phoenix Contact GmbH & Co. KG Pluggable Terminal Blocks 1788460

Description
Pluggable Terminal Blocks 14 Pos 5.08mm pitch Box Header
Datasheet
Description
Pluggable Terminal Blocks 14 Pos 5.08mm pitch Box Header
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1788460 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1788460
Pluggable Terminal Blocks 1788460
Pluggable Terminal Blocks 14 Pos 5.08mm pitch Box Header

Pluggable Terminal Blocks 14 Pos 5.08mm pitch Box Header

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category IC Interconnect Components
Product Number 1788460
Product Name Pluggable Terminal Blocks
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
4 Tabs Low Profile Quick Fit Header - 7819 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Rectangular Connector Accessories - 1011-255-0205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit, Strain Relief
Number of Contacts 2
View Details