PHOENIX CONTACT USA Terminal Blocks - Specialized 1788334

Description
TERM BLK PLUG 24POS 42.5MM GREEN
Request a Quote Datasheet
Description
TERM BLK PLUG 24POS 42.5MM GREEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-6676-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-6676-ND
Terminal Blocks - Specialized 277-6676-ND
TERM BLK PLUG 24POS 42.5MM GREEN

TERM BLK PLUG 24POS 42.5MM GREEN

Buy Now Datasheet
Pluggable Terminal Blocks - 1788334 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1788334
Pluggable Terminal Blocks 1788334
Pluggable Terminal Blocks UMSTBVK 2 5/24-G-5 0

Pluggable Terminal Blocks UMSTBVK 2 5/24-G-5 0

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6676-ND 1788334
Product Name Terminal Blocks - Specialized Pluggable Terminal Blocks
Mounting Options DIN Rail
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
North American 12 to 30 AWG 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Terminal Block, Barrier, 6 Position, 22-14Awg; No. Of Rows Blockmaster Electronics - 12P6774 - Newark, An Avnet Company
Specs
North American 22 to 14 AWG
Voltage Rating 300 volts
Current Rating 25 amps
View Details