PHOENIX CONTACT USA Terminal Blocks - Specialized 1788211

Description
TERM BLK PLUG 12POS 42.5MM GREEN
Request a Quote Datasheet
Description
TERM BLK PLUG 12POS 42.5MM GREEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-6125-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-6125-ND
Terminal Blocks - Specialized 277-6125-ND
TERM BLK PLUG 12POS 42.5MM GREEN

TERM BLK PLUG 12POS 42.5MM GREEN

Buy Now Datasheet
DIN Rail Terminal Blocks - 6484189 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
6484189
DIN Rail Terminal Blocks 6484189
Phoenix Contact 1788211

Phoenix Contact 1788211

Supplier's Site
Pluggable Terminal Blocks - 1788211 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1788211
Pluggable Terminal Blocks 1788211
Pluggable Terminal Blocks UMSTBVK 2 5/12-G-5 0

Pluggable Terminal Blocks UMSTBVK 2 5/12-G-5 0

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-6125-ND 6484189 1788211
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks Pluggable Terminal Blocks
Mounting Options DIN Rail
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw
Features Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-2
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - PSMXX0D5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Fuse terminal block - 2002-1711/1000-541 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details