Phoenix Contact GmbH & Co. KG Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1787111

Description
Win Source Part Number: 1352086-1787111 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: COMBICON DMC Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 24 Positions Per Level: 12 Number of Levels: 2 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 8A Voltage - IEC: 250 V Current - UL: 8 A Voltage - UL: 150 V Color: Black Contact Mating Finish: Tin Features: Mating and Mounting Flange Package: Bulk Housing Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Through Hole Insulation Height: 0.425" (10.80mm) Contact Tail Length: 0.079" (2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Phoenix Contact
Request a Quote Datasheet
Description
Win Source Part Number: 1352086-1787111 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: COMBICON DMC Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 24 Positions Per Level: 12 Number of Levels: 2 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 8A Voltage - IEC: 250 V Current - UL: 8 A Voltage - UL: 150 V Color: Black Contact Mating Finish: Tin Features: Mating and Mounting Flange Package: Bulk Housing Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Through Hole Insulation Height: 0.425" (10.80mm) Contact Tail Length: 0.079" (2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Phoenix Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1352086-1787111 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1352086-1787111
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1352086-1787111
Win Source Part Number: 1352086-1787111 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: COMBICON DMC Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 24 Positions Per Level: 12 Number of Levels: 2 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 8A Voltage - IEC: 250 V Current - UL: 8 A Voltage - UL: 150 V Color: Black Contact Mating Finish: Tin Features: Mating and Mounting Flange Package: Bulk Housing Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Through Hole Insulation Height: 0.425" (10.80mm) Contact Tail Length: 0.079" (2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Phoenix Contact

Win Source Part Number: 1352086-1787111
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Series: COMBICON DMC
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 24
Positions Per Level: 12
Number of Levels: 2
Pitch: 0.138" (3.50mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Current - IEC: 8A
Voltage - IEC: 250 V
Current - UL: 8 A
Voltage - UL: 150 V
Color: Black
Contact Mating Finish: Tin
Features: Mating and Mounting Flange
Package: Bulk
Housing Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting Type: Through Hole
Insulation Height: 0.425" (10.80mm)
Contact Tail Length: 0.079" (2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Phoenix Contact

Buy Now Datasheet
Pluggable Terminal Blocks - 1787111 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1787111
Pluggable Terminal Blocks 1787111
Pluggable Terminal Blocks 12 Pos 3.5mm Dbl Row Through Hole Header

Pluggable Terminal Blocks 12 Pos 3.5mm Dbl Row Through Hole Header

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1352086-1787111 1787111
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
Mounting Through-Hole; Through Hole
RoHS Compliant RoHS Compliant
Voltage Rating 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

ESJ Series H-Pin Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Connector, Backplane, Header, 48Pos, 2Mm; Product Range Amphenol Communications Solutions - 84K7033 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
Headers & Wire Housings - G125-FV11605F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details