Phoenix Contact GmbH & Co. KG Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1787030

Description
Win Source Part Number: 1338475-1787030 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: COMBICON DMC Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 8 Positions Per Level: 4 Number of Levels: 2 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 8A Voltage - IEC: 250 V Current - UL: 8 A Voltage - UL: 150 V Color: Black Contact Mating Finish: Tin Features: Mating and Mounting Flange Package: Bulk Housing Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Through Hole Insulation Height: 0.425" (10.80mm) Contact Tail Length: 0.079" (2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Phoenix Contact
Request a Quote Datasheet
Description
Win Source Part Number: 1338475-1787030 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: COMBICON DMC Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 8 Positions Per Level: 4 Number of Levels: 2 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 8A Voltage - IEC: 250 V Current - UL: 8 A Voltage - UL: 150 V Color: Black Contact Mating Finish: Tin Features: Mating and Mounting Flange Package: Bulk Housing Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Through Hole Insulation Height: 0.425" (10.80mm) Contact Tail Length: 0.079" (2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Phoenix Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1338475-1787030 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1338475-1787030
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1338475-1787030
Win Source Part Number: 1338475-1787030 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: COMBICON DMC Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 8 Positions Per Level: 4 Number of Levels: 2 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 8A Voltage - IEC: 250 V Current - UL: 8 A Voltage - UL: 150 V Color: Black Contact Mating Finish: Tin Features: Mating and Mounting Flange Package: Bulk Housing Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Through Hole Insulation Height: 0.425" (10.80mm) Contact Tail Length: 0.079" (2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Phoenix Contact

Win Source Part Number: 1338475-1787030
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Series: COMBICON DMC
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 8
Positions Per Level: 4
Number of Levels: 2
Pitch: 0.138" (3.50mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Current - IEC: 8A
Voltage - IEC: 250 V
Current - UL: 8 A
Voltage - UL: 150 V
Color: Black
Contact Mating Finish: Tin
Features: Mating and Mounting Flange
Package: Bulk
Housing Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting Type: Through Hole
Insulation Height: 0.425" (10.80mm)
Contact Tail Length: 0.079" (2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Phoenix Contact

Buy Now Datasheet
Pluggable Terminal Blocks - 1787030 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1787030
Pluggable Terminal Blocks 1787030
Pluggable Terminal Blocks 4 Pos 3.5mm Dbl Row Through Hole Header

Pluggable Terminal Blocks 4 Pos 3.5mm Dbl Row Through Hole Header

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1338475-1787030 1787030
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
Mounting Through-Hole; Through Hole
RoHS Compliant RoHS Compliant
Voltage Rating 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

Two Piece 2
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
DIL Sockets - 1831560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-MH12005L3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details