PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1786970

Description
TERM BLOCK PLUG 16POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 16POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6796-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6796-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6796-ND
TERM BLOCK PLUG 16POS STR 5MM

TERM BLOCK PLUG 16POS STR 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1786970 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1786970
Pluggable Terminal Blocks 1786970
Pluggable Terminal Blocks 16 Pos 5mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 16 Pos 5mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6796-ND 1786970
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Triple-deck terminal block - Through terminal block - Shield terminal block - 2000-3228 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Block, Barrier, 4Pos, 3Awg; No. Of Rows Blockmaster Electronics - 15R7602 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details