PHOENIX CONTACT USA Pluggable Terminal Blocks 1786200

Description
Phoenix Contact 1786200
Request a Quote Datasheet
Description
Phoenix Contact 1786200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2929105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2929105
Pluggable Terminal Blocks 2929105
Phoenix Contact 1786200

Phoenix Contact 1786200

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-5776-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-5776-ND
Terminal Blocks - Headers, Plugs and Sockets 277-5776-ND
TERM BLOCK PLUG 5POS STR 5.08MM

TERM BLOCK PLUG 5POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1786200 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1786200
Pluggable Terminal Blocks 1786200
Pluggable Terminal Blocks 5 Pos 5.08mm Invert Plug 24-12AWG Screw

Pluggable Terminal Blocks 5 Pos 5.08mm Invert Plug 24-12AWG Screw

Buy Now Datasheet
Terminal Block, Pin Spacing 5.08mm, 5 Positions - 70054996 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, Pin Spacing 5.08mm, 5 Positions
70054996
Terminal Block, Pin Spacing 5.08mm, 5 Positions 70054996
Phoenix Contacts inverted plug connector with screw connection Features Connectors with Inverted Contact System (Male Contact) Can Be Combined with Inverted Headers for Shock-Proof Applications

Phoenix Contacts inverted plug connector with screw connection
Features

  • Connectors with Inverted Contact System (Male Contact)
  • Can Be Combined with Inverted Headers for Shock-Proof Applications
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2929105 277-5776-ND 1786200 70054996
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Pin Spacing 5.08mm, 5 Positions
Mounting Options Cable mount Free Hanging (In-Line) PCB
Termination Options Screw Clamp; Screw down Screw Clamp Screw Clamp; Screw Screw Clamp
Features Terminal Plug Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark
# of Contacts 5 5 5 5
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986775-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
Terminals - Screw Connectors - 36-7696-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Type 93.62 – Screw terminal socket - 9362 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CSA, CE-2, cRUus, ukca, EAC-1, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details