"2 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
2 Pos 5.08mm RA Screw Terminal Block, 250V, 12A, Green Product overview: 1786174 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 12A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1786174 can be used for catalog matching and distributor lookup.
TERM BLOCK PLUG 2POS STR 5.08MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-5723-ND | 370-1786174 | 1786174 |
| Product Name | Headers, Plugs and Sockets | 250V 12A Electronic Connector | Headers, Plugs and Sockets |
| Geometry | Straight; 180° | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |
| Current Rating | 12.0 amps | 12.0 amps | 10.0 amps |
| Contact Size (AWG) | 12 to 30 AWG |