PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1786080

Description
TERM BLOCK HDR 16POS VERT 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 16POS VERT 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-8724-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-8724-ND
Terminal Blocks - Headers, Plugs and Sockets 277-8724-ND
TERM BLOCK HDR 16POS VERT 5.08MM

TERM BLOCK HDR 16POS VERT 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1786080 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1786080
Pluggable Terminal Blocks 1786080
Pluggable Terminal Blocks 16 Pos 5.08mm pitch Thru Hole Invert Hdr

Pluggable Terminal Blocks 16 Pos 5.08mm pitch Thru Hole Invert Hdr

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-8724-ND 1786080
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Solder Through Hole
Features Retention Latches
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 16 16
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Through terminal block - 2002-1401/000-014 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Single Row and Tri-Barrier Blocks - FTB-709-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details