PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1779709

Description
TERM BLOCK PLUG 8POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-8719-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-8719-ND
Terminal Blocks - Headers, Plugs and Sockets 277-8719-ND
TERM BLOCK PLUG 8POS STR 5MM

TERM BLOCK PLUG 8POS STR 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1779709 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1779709
Pluggable Terminal Blocks 1779709
Pluggable Terminal Blocks 8 Pos 5mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 8 Pos 5mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-8719-ND 1779709
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Mating Flange, Retention Latches (Non-Wire Side)
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-20D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
High and Medium-Power Terminal Blocks - HP-ATC-380-3-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2002-2209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers