PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1779424

Description
TERM BLOCK PLUG 3POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1930-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1930-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1930-ND
TERM BLOCK PLUG 3POS STR 5MM

TERM BLOCK PLUG 3POS STR 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1779424 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1779424
Pluggable Terminal Blocks 1779424
Pluggable Terminal Blocks 3 Pos 5mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 3 Pos 5mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1930-ND 1779424
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.01 - screw terminal socket - 9301 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, IMQ-grande, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.354 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Disconnect terminal block for test and measurement - 2002-1772/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers