PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1778874

Description
TERM BLOCK PLUG 6POS STR 2.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS STR 2.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-2326-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-2326-ND
Terminal Blocks - Headers, Plugs and Sockets 277-2326-ND
TERM BLOCK PLUG 6POS STR 2.5MM

TERM BLOCK PLUG 6POS STR 2.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 7124481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7124481
Pluggable Terminal Blocks 7124481
Phoenix Contact 1778874

Phoenix Contact 1778874

Supplier's Site
Pluggable Terminal Blocks - 1778874 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1778874
Pluggable Terminal Blocks 1778874
Pluggable Terminal Blocks PTSM 0,5/ 6-P-2,5

Pluggable Terminal Blocks PTSM 0,5/ 6-P-2,5

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Pluggable System Terminal Block
1778874
Connectors >> Pluggable System Terminal Block 1778874
6 1 2.5mm Black P=2.5mm Pluggable System Terminal Block ROHS

6 1 2.5mm Black P=2.5mm Pluggable System Terminal Block ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-2326-ND 7124481 1778874 1778874
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks Connectors >> Pluggable System Terminal Block
Mounting Options Free Hanging (In-Line) Cable mount
Termination Options Screw Clamp; Spring Clamp Spring Clamp; Spring cage Push-In
Features Terminal Plug Terminal Plug Terminal Plug
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
High and Medium-Power Terminal Blocks - HP-ATC-380-3-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7641-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers