PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1778001

Description
TERM BLOCK PLUG 4POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-5717-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-5717-ND
Terminal Blocks - Headers, Plugs and Sockets 277-5717-ND
TERM BLOCK PLUG 4POS STR 5.08MM

TERM BLOCK PLUG 4POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 8026384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8026384
Pluggable Terminal Blocks 8026384
Phoenix Contact 1778001

Phoenix Contact 1778001

Supplier's Site
Pluggable Terminal Blocks - 1703834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1703834
Pluggable Terminal Blocks 1703834
Phoenix Contact 1778001

Phoenix Contact 1778001

Supplier's Site
Futian, Shenzhen, China
Connectors >> Pluggable System Terminal Block
1778001
Connectors >> Pluggable System Terminal Block 1778001
0.2~2.5 1 12~30 5.08mm 250V 12A 4 1x4P Green Plug Screw fixed P=5.08mm Pluggable System Terminal Block ROHS

0.2~2.5 1 12~30 5.08mm 250V 12A 4 1x4P Green Plug Screw fixed P=5.08mm Pluggable System Terminal Block ROHS

Supplier's Site Datasheet
Pluggable Terminal Blocks - 1778001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1778001
Pluggable Terminal Blocks 1778001
Pluggable Terminal Blocks 4 Pos 5.08mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 4 Pos 5.08mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet
Pluggable Terminal Blocks 4 Pos 5.08mm pitch Plug 24-12 AWG Screw - 629-1778001 - Utmel Electronic Limited
Hong Kong, China
Pluggable Terminal Blocks 4 Pos 5.08mm pitch Plug 24-12 AWG Screw
629-1778001
Pluggable Terminal Blocks 4 Pos 5.08mm pitch Plug 24-12 AWG Screw 629-1778001
Pluggable Terminal Blocks 4 Pos 5.08mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 4 Pos 5.08mm pitch Plug 24-12 AWG Screw

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5717-ND 8026384 1778001 1778001 629-1778001
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Connectors >> Pluggable System Terminal Block Pluggable Terminal Blocks Pluggable Terminal Blocks 4 Pos 5.08mm pitch Plug 24-12 AWG Screw
Mounting Options Free Hanging (In-Line) Plug-in Panel Mount; Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw Screw Clamp; Screw, Socket
Features Terminal Plug; Mating Flange Terminal Plug Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks Plug, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-10A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Pluggable Terminal Blocks - CIFXX0M1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2704 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers