Manufacturer: Phoenix Contact
Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets
Series: COMBICON MSTB
Package: Bulk
Product Status: Active
Type: Plug, Female Sockets
Number of Positions: 2
Positions Per Level: 2
Number of Levels: 1
Mounting Type: Free Hanging (In-Line)
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Name | Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets |
| Product Type | IC Headers |