PHOENIX CONTACT USA Pluggable Terminal Blocks 1777833

Description
Phoenix Contact 1777833
Request a Quote Datasheet
Description
Phoenix Contact 1777833
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1703876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1703876
Pluggable Terminal Blocks 1703876
Phoenix Contact 1777833

Phoenix Contact 1777833

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-9817-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-9817-ND
Terminal Blocks - Headers, Plugs and Sockets 277-9817-ND
TERM BLOCK PLUG 2POS STR 7.62MM

TERM BLOCK PLUG 2POS STR 7.62MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1777833 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1777833
Pluggable Terminal Blocks 1777833
Pluggable Terminal Blocks 2 Pos 7.62mm pitch Plug 24-8 AWG Screw

Pluggable Terminal Blocks 2 Pos 7.62mm pitch Plug 24-8 AWG Screw

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1703876 277-9817-ND 1777833
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Plug-in Free Hanging (In-Line)
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw
Features Terminal Plug Terminal Plug; Mating Flange, Retention Latches (Non-Wire Side)
# of Contacts 2 2 2
Contacts Pitch 7.62 mm (0.30 inches) 7.62 mm (0.30 inches) 7.62 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2863.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.50/6-D
North American 20 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2601 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers