PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1777781

Description
TERM BLOCK PLUG 8POS STR 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS STR 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-8712-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-8712-ND
Terminal Blocks - Headers, Plugs and Sockets 277-8712-ND
TERM BLOCK PLUG 8POS STR 7.62MM

TERM BLOCK PLUG 8POS STR 7.62MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1777781 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1777781
Pluggable Terminal Blocks 1777781
Pluggable Terminal Blocks 8 Pos 7.62mm pitch Plug 24-8 AWG Screw

Pluggable Terminal Blocks 8 Pos 7.62mm pitch Plug 24-8 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-8712-ND 1777781
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-817-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Double-deck terminal block - Through terminal block - 2002-2238 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers