Phoenix Contact GmbH & Co. KG Pluggable Terminal Blocks 1776342

Description
Pluggable Terminal Blocks 3 Pos 7.62mm pitch Plug 24-8 AWG Spring
Datasheet
Description
Pluggable Terminal Blocks 3 Pos 7.62mm pitch Plug 24-8 AWG Spring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1776342 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1776342
Pluggable Terminal Blocks 1776342
Pluggable Terminal Blocks 3 Pos 7.62mm pitch Plug 24-8 AWG Spring

Pluggable Terminal Blocks 3 Pos 7.62mm pitch Plug 24-8 AWG Spring

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1776342
Product Name Pluggable Terminal Blocks
Termination Options Push-In
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2845.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2218 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers