PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1771529

Description
TERM BLK 2POS TOP ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 2POS TOP ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-6632-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-6632-ND
Terminal Blocks - Wire to Board 277-6632-ND
TERM BLK 2POS TOP ENTRY 5MM PCB

TERM BLK 2POS TOP ENTRY 5MM PCB

Buy Now Datasheet
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1771529
Fixed Terminal Blocks 1771529
Fixed Terminal Blocks MKDSFW 3/ 2

Fixed Terminal Blocks MKDSFW 3/ 2

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6632-ND 1771529
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Interlocking (Side)
Approvals RoHS Compliant VDE Component Mark; UL 94 V-2
# of Contacts 2 2
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.122 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Ground terminal block - 2000-2207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers