PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1771004

Description
TERM BLK 7P TOP ENTRY 2.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 7P TOP ENTRY 2.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-2091-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-2091-2-ND
Terminal Blocks - Wire to Board 277-2091-2-ND
TERM BLK 7P TOP ENTRY 2.5MM PCB

TERM BLK 7P TOP ENTRY 2.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1771004 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1771004
Fixed Terminal Blocks 1771004
Fixed Terminal Blocks PTSM 0,5/ 7-2,5-V THR R44

Fixed Terminal Blocks PTSM 0,5/ 7-2,5-V THR R44

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-2091-2-ND 1771004
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 7 7
Contacts Pitch 2.49 mm (0.10 inches) 2.50 mm (0.10 inches)
Orientation 90° Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Pluggable Terminal Blocks - CCFXX002 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Carrier terminal block for modules and plugs - 2002-1764 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details