PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1768965

Description
TERM BLOCK PLUG 11POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 11POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1768965-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1768965-ND
Terminal Blocks - Headers, Plugs and Sockets 1768965-ND
TERM BLOCK PLUG 11POS STR 3.81MM

TERM BLOCK PLUG 11POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1768965 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1768965
Pluggable Terminal Blocks 1768965
Pluggable Terminal Blocks 11 Pos 3.81mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 11 Pos 3.81mm pitch Plug 28-16 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1768965-ND 1768965
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Strain Relief
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546686-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 21
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6642-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers
Light terminal block ELD - ELDE.N-RD-BU-WH-24VDC -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details