PHOENIX CONTACT USA Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 1768833

Description
Alternative Parts (Cross-Reference): Cross Product Status: Active Plug Wire Entry: 225° Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: COMBICON SMSTB Type: Plug, Female Sockets Number of Positions: 10 Positions Per Level: 10 Pitch: 0.197" (5.00mm) Package: Bulk
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Product Status: Active Plug Wire Entry: 225° Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: COMBICON SMSTB Type: Plug, Female Sockets Number of Positions: 10 Positions Per Level: 10 Pitch: 0.197" (5.00mm) Package: Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Alternative Parts (Cross-Reference): Cross Product Status: Active Plug Wire Entry: 225° Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: COMBICON SMSTB Type: Plug, Female Sockets Number of Positions: 10 Positions Per Level: 10 Pitch: 0.197" (5.00mm) Package: Bulk

Alternative Parts (Cross-Reference): Cross
Product Status: Active
Plug Wire Entry: 225°
Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: COMBICON SMSTB
Type: Plug, Female Sockets
Number of Positions: 10
Positions Per Level: 10
Pitch: 0.197" (5.00mm)
Package: Bulk

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 TH - 10161021-1000N13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Headers & Wire Housings - G125-MH15005L7P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details