TERM BLOCK PLUG 6POS STR 7.62MM
Pluggable Terminal Blocks 6 Pos 7.62mm pitch Plug 24-12 AWG Screw
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1703831 | 277-5991-ND | 1767041 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Mounting Options | Plug-in | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp; Screw |
| Features | Terminal Plug | Terminal Plug; Retention Latches (Non-Wire Side) | |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-2 | |
| # of Contacts | 6 | 6 | 6 |