Pluggable Terminal Blocks 2 Pos 5.08mm pitch Plug 24-12 AWG Screw
TERM BLOCK PLUG 2POS STR 5.08MM
Classic COMBICON MSTB 2,5 5.08 mm pitch plug-in cable mount terminal block connectors. The terminals feature a 0.2 mm2 to 2.5 mm2 screw connection that forms a standard plug-in system for 320 V (III/2).
⢠Screw connection. ⢠Well-known connection principle allows worldwide use. ⢠Low temperature rise, thanks to maximum contact force
Number of Contacts = 2
Pitch = 5.08mm
Mounting Type = Plug-In
Gender = Female
Termination Method = Screw
Type = Plug
Current Rating = 12A
Colour = Green
Voltage Rating = 250 V
Series = COMBICON MSTB
Plug, Terminal Block; 12 A; 250 V; 5.08mm;2 position, Screw, Pre-Printed
VAST STOCK CO., LIMITED | DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 1758364 | 277-1964-ND | 8025919 | 70055300 |
Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Plug, Terminal Block; 12 A; 250 V; 5.08mm;2 position, Screw, Pre-Printed | |
Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp | |
Approvals | VDE Component Mark; RoHS Compliant | |||
Terminal Block Type | Pluggable Terminal Blocks | Single Feed Through | ||
# of Contacts | 2 | 2 | 2 | |
Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) |