PHOENIX CONTACT USA Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets 1757255

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON MSTBA Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Mounting Type: Through Hole
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON MSTBA Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets
Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON MSTBA Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Mounting Type: Through Hole

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets
Series: COMBICON MSTBA
Package: Bulk
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 3
Positions Per Level: 3
Number of Levels: 1
Mounting Type: Through Hole

Buy Now Datasheet
Pluggable Terminal Blocks - 1757255 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1757255
Pluggable Terminal Blocks 1757255
Pluggable Terminal Blocks 3 Pos 5.08mm pitch Through Hole Header

Pluggable Terminal Blocks 3 Pos 5.08mm pitch Through Hole Header

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1757255
Product Name Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
Mounting Through-Hole; Through Hole
RoHS Compliant RoHS Compliant
Voltage Rating 320 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102618-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
3 suppliers
Discrete Sockets - 1730909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
1 1/4
Specs
Product Type IC Socket
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details