Classic COMBICON MSTB 2,5 5.08 mm pitch plug-in cable mount terminal block connectors. The terminals feature a 0.2 mm2 to 2.5 mm2 screw connection that forms a standard plug-in system for 320 V (III/2).
⢠Screw connection. ⢠Well-known connection principle allows worldwide use. ⢠Low temperature rise, thanks to maximum contact force
Series = CLASSIC COMBICON MSTB
Number of Ways = 12
Mounting Type = Cable Mount
Pitch = 5.08mm
Current Rating = 12A
Termination Method = Screw Down
Wire Size = 30 - 12 AWG
Material = Nylon
Voltage Rating = 630 V
Contact Plating = Tin
Pluggable Terminal Blocks 12 Pos 5.08mm pitch Plug 24-12 AWG Screw
TERM BLOCK PLUG 12POS STR 5.08MM
5.08 mm Terminal Block Plug
RS Components, Ltd. | VAST STOCK CO., LIMITED | DigiKey | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 1896098 | 1757116 | 277-1021-ND | 70054849 |
Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Plug, Terminal Block; 12 A; 250 V; 5.08mm; 24 AWG/kcmil (Min.); 12; Screw; PA | |
Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp | |
Terminal Block Type | Non-Fused Terminal Blocks | Pluggable Terminal Blocks | Single Feed Through | |
Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) | |
North American | 12 to 30 AWG | 24 to 12 AWG | 12 to 30 AWG | |
Voltage Rating | 630 volts | 250 volts |