TERM BLOCK PLUG 7POS STR 5.08MM
Pluggable Terminal Blocks 7 Pos 5.08mm pitch Plug 24-12 AWG Screw
Terminal Block Plug, 12 A Nominal Current, 250 V Nominal Voltage, 5.08 mm Pitch, Screw Connection
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-1016-ND | 1757064 | 70054844 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Plug, Terminal Block; 12 A; 250 V; 5.08mm; 24 AWG/kcmil (Min.); 7; Screw; 4 kV |
| Mounting Options | Free Hanging (In-Line) | PCB | |
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp |
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | Terminal Plug | |
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks | Single Feed Through |
| # of Contacts | 7 | 7 |