TERM BLOCK PLUG 5POS STR 5.08MM
630V 12A 5 0.2~2.5 1 12~28 5.08mm 1x5P Green Plug P=5.08mm Pluggable System Terminal Block ROHS
Pluggable Terminal Blocks 5 Pos 5.08mm pitch Plug 24-12 AWG Screw
Classic COMBICON MSTB 2,5 5.08 mm pitch plug-in cable mount terminal block connectors. The terminals feature a 0.2 mm2 to 2.5 mm2 screw connection that forms a standard plug-in system for 320 V (III/2).
⢠Screw connection. ⢠Well-known connection principle allows worldwide use. ⢠Low temperature rise, thanks to maximum contact force
Series = CLASSIC COMBICON MSTB
Number of Ways = 5
Mounting Type = Cable Mount
Pitch = 5.08mm
Current Rating = 12A
Termination Method = Screw Down
Wire Size = 30 - 12 AWG
Material = Nylon
Voltage Rating = 630 V
Contact Plating = Tin
TERMINAL BLOCK PLUGGABLE, 5 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:5Positions
Plug, 12 A Nominal Current, 250 V Nominal Voltage, 5.08 mm Pitch, Screw Connection
DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 277-1014-ND | 1757048 | 1757048 | 1896048 | 71C4155 | 70054842 |
Product Name | Terminal Blocks - Headers, Plugs and Sockets | Connectors >> Pluggable System Terminal Block | Pluggable Terminal Blocks | Terminal Block Pluggable, 5 Position, 24-12Awg; Pitch Spacing Phoenix Contact | Terminal Block Plug; 12 A; 250 V; 5.08 mm; 24 AWG/kcmil (Min.); 5; Screw; 4 kV | |
Mounting Options | Free Hanging (In-Line) | |||||
Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp | |||
Features | Terminal Plug; Retention Latches (Non-Wire Side) | Terminal Plug | ||||
Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks | Non-Fused Terminal Blocks | |||
# of Contacts | 5 | 5 |