Classic COMBICON MSTB 2,5 5.08 mm pitch plug-in cable mount terminal block connectors. The terminals feature a 0.2 mm2 to 2.5 mm2 screw connection that forms a standard plug-in system for 320 V (III/2).
⢠Screw connection. ⢠Well-known connection principle allows worldwide use. ⢠Low temperature rise, thanks to maximum contact force
Series = CLASSIC COMBICON MSTB
Number of Ways = 4
Mounting Type = Cable Mount
Pitch = 5.08mm
Current Rating = 12A
Termination Method = Screw Down
Wire Size = 30 - 12 AWG
Material = Nylon
Voltage Rating = 630 V
Contact Plating = Tin
Pluggable Terminal Blocks 4 Pos 5.08mm pitch Plug 24-12 AWG Screw
TERM BLOCK PLUG 4POS STR 5.08MM
TERMINAL BLOCK PLUGGABLE, 4 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions
Terminal Block Plug, 12 A Nominal Current, 250 V Nominal Voltage, 5.08 mm Pitch, Screw Connection
RS Components, Ltd. | VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 1896032 | 1757035 | 277-1013-ND | 71C4154 | 70054841 |
Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block Pluggable, 4 Position, 24-12Awg; Pitch Spacing Phoenix Contact | Plug, Terminal Block; 12 A; 250 V; 5.08mm; 24 AWG/kcmil (Min.); 4; Screw; 4 kV | |
Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp | ||
Terminal Block Type | Non-Fused Terminal Blocks | Pluggable Terminal Blocks | Single Feed Through | ||
Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) | ||
North American | 12 to 30 AWG | 12 to ? AWG | 12 to 30 AWG | 24 to 12 AWG | |
Voltage Rating | 630 volts | 250 volts |