TERM BLOCK PLUG 2POS STR 5.08MM
Terminal Block Plug, 12 A Nominal Current, 250 V Nominal Voltage, 5.08 mm Pitch, Screw Connection
Pluggable Terminal Blocks 2 Pos 5.08mm pitch Plug 24-12 AWG Screw
2 0.2~2.5 1 12~30 5.08mm 1x2P Green Plug P=5.08mm Pluggable System Terminal Block ROHS
TERMINAL BLOCK, PLUGGABLE, 2 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1896010 | 277-1011-ND | 70054839 | 1757019 | 1757019 | 71C4152 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Plug, Terminal Block; 12 A; 250 V; 5.08mm; 24 AWG/kcmil (Min.); 2; Screw; 4 kV | Pluggable Terminal Blocks | Connectors >> Pluggable System Terminal Block | Terminal Block, Pluggable, 2 Position, 24-12Awg; Pitch Spacing Phoenix Contact |
| Mounting Options | Cable mount | Free Hanging (In-Line) | ||||
| Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp; Screw | |||
| Features | Terminal Plug | Terminal Plug; Retention Latches (Non-Wire Side) | Terminal Plug | |||
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 | |||
| # of Contacts | 2 | 2 | 2 |