PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1756450

Description
TERM BLOCK PLUG 12POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 12POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-16609-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-16609-ND
Terminal Blocks - Headers, Plugs and Sockets 277-16609-ND
TERM BLOCK PLUG 12POS STR 5MM

TERM BLOCK PLUG 12POS STR 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1756450 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1756450
Pluggable Terminal Blocks 1756450
Pluggable Terminal Blocks 12 Pos 5mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 12 Pos 5mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-16609-ND 1756450
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2222.5 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Double-deck terminal block - Ground terminal block - 2002-2237 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details