PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1755752

Description
TERM BLOCK HDR 4POS VERT 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 4POS VERT 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1152-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1152-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1152-ND
TERM BLOCK HDR 4POS VERT 5.08MM

TERM BLOCK HDR 4POS VERT 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1896228 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1896228
Pluggable Terminal Blocks 1896228
Phoenix Contact 1755752

Phoenix Contact 1755752

Supplier's Site
Futian, Shenzhen, China
Connectors >> Pluggable System Terminal Block
1755752
Connectors >> Pluggable System Terminal Block 1755752
250V 12A 4 Straight pin 1 5.08mm 1x4P Green Board Edge/Receptacle-Clos e Plugin,P=5.08mm Pluggable System Terminal Block ROHS

250V 12A 4 Straight pin 1 5.08mm 1x4P Green Board Edge/Receptacle-Close Plugin,P=5.08mm Pluggable System Terminal Block ROHS

Supplier's Site Datasheet
TERM BLOCK HDR 4POS VERT 5.08MM - 629-1755752 - Utmel Electronic Limited
Hong Kong, China
TERM BLOCK HDR 4POS VERT 5.08MM
629-1755752
TERM BLOCK HDR 4POS VERT 5.08MM 629-1755752
TERM BLOCK HDR 4POS VERT 5.08MM

TERM BLOCK HDR 4POS VERT 5.08MM

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1152-ND 1896228 1755752 629-1755752
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Connectors >> Pluggable System Terminal Block TERM BLOCK HDR 4POS VERT 5.08MM
Mounting Options PCB Straight pin Through Hole
Termination Options Solder Solder Plug
Terminal Block Type Single Feed Through Header, Male Pins, Shrouded (4 Side)
# of Contacts 4 4
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Blocks - Wire to Board - 2946-2086-1203/700-000/997-605DKR-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - PSBXX0H5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details