PHOENIX CONTACT USA Pluggable Terminal Blocks 1754562

Description
Phoenix Contact 1754562
Request a Quote Datasheet
Description
Phoenix Contact 1754562
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 8025007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8025007
Pluggable Terminal Blocks 8025007
Phoenix Contact 1754562

Phoenix Contact 1754562

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-1006-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1006-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1006-ND
TERM BLOCK PLUG 8POS STR 5MM

TERM BLOCK PLUG 8POS STR 5MM

Buy Now Datasheet
Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 8; Screw; 4 kV - 70054801 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 8; Screw; 4 kV
70054801
Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 8; Screw; 4 kV 70054801
Terminal Block Plug, 12 A Nominal Current, 250 V Nominal Voltage, 5 mm Pitch, Screw Connection Connection in accreditation with standard EN-VDE Inflammability class accreditation to UL 94 V0 Polyamide Insulating Material Voltage: 300, Amps: 10, AWG: 30-12

Terminal Block Plug, 12 A Nominal Current, 250 V Nominal Voltage, 5 mm Pitch, Screw Connection

  • Connection in accreditation with standard EN-VDE
  • Inflammability class accreditation to UL 94 V0
  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10, AWG: 30-12
Supplier's Site
Pluggable Terminal Blocks - 1754562 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1754562
Pluggable Terminal Blocks 1754562
Pluggable Terminal Blocks 8 Pos 5mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 8 Pos 5mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8025007 277-1006-ND 70054801 1754562
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 8; Screw; 4 kV Pluggable Terminal Blocks
Mounting Options Plug-in Free Hanging (In-Line) PCB
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp Screw Clamp; Screw
Features Terminal Plug Terminal Plug; Retention Latches (Non-Wire Side) Terminal Plug
Approvals RoHS Compliant RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark VDE Component Mark; UL 94 V-0
# of Contacts 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Type 9D.01 - High current terminal blocks - 9D0154000111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Terminal Blocks - 29.209 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers