PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1753815

Description
TERM BLOCK 7POS 45DEG 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 7POS 45DEG 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-13923-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-13923-ND
Terminal Blocks - Wire to Board 277-13923-ND
TERM BLOCK 7POS 45DEG 5.08MM PCB

TERM BLOCK 7POS 45DEG 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1753815 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1753815
Fixed Terminal Blocks 1753815
Fixed Terminal Blocks ZFKDSA 1.5-W-5.08- 7

Fixed Terminal Blocks ZFKDSA 1.5-W-5.08- 7

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-13923-ND 1753815
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Interlocking (Side), Lever Actuated
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 7 7
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2863.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.50/6-D
North American 20 AWG
View Details
Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2971 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers