"8 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) Vertical Through Hole"
Header, 12 A Nominal Current, 250 V Rated Voltage, Solder Mounting Type, 8 Number of Position
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-1079-ND | 70054598 |
| Product Name | Headers, Plugs and Sockets | Terminal Header; 12 A; 250 V; 5 mm; 8; Solder Mount; 1.4 mm; 4 kV; 400 V; PBT |
| Connector Type | Header Connector | |
| Mounting | Through Hole | Solder Mount |
| Current Rating | 12.0 amps | 12.0 amps |