PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1752311

Description
TERM BLOCK 12POS 25DEG 5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 12POS 25DEG 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-13917-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-13917-ND
Terminal Blocks - Wire to Board 277-13917-ND
TERM BLOCK 12POS 25DEG 5MM PCB

TERM BLOCK 12POS 25DEG 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1752311 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1752311
Fixed Terminal Blocks 1752311
Fixed Terminal Blocks SPTA 1/12-5.0 12P 5.0MM

Fixed Terminal Blocks SPTA 1/12-5.0 12P 5.0MM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-13917-ND 1752311
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 12 12
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 25° (155°) Angle with Board 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.208/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6640-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details